Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
27,130
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
455,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
87,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
87,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
27,130
in stock
|
Buy Now | |
element14
from US$0.22
|
27,130
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
855
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 80µin |
---|---|
Wire Contact Termination Area Plating Material Thickness | 80µin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.4mm, .055in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 17500 |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | High |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD-5 REC.CONTACT TIN | TTI Europe |
TE Connectivity 166309-3 Ampmodu V Crimp Socket High Force Pre-Tin | Rapid Electronics |
CONTACT, SOCKET, 24AWG, CRIMP | Farnell |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
TE Connectivity MOD-5 REC.CONTACT | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Special Order: MOD-5 REC.CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 166309-3 | Internal Number: 166309-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU V Series |
RoHS: | Unknown |
Product Range | AMPMODU V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU V Series Receptacle Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 166309-3?
Additional datasheets, footprints and schematics for 166309-3 are listed on our Part Details page. You can also find images and similar parts to 166309-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166309-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166309-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166309-3 fall under?
The 166309-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166309-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166309-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 166309-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166309-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 166309-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166309-3 often in real-time on the comparison pages.
What if I can't find stock of 166309-3?
You can fill out our help required form which you can use to request a quote for 166309-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.