Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
15,400
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
20,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
19,250
in stock
|
Buy Now | |
element14
from US$0.17
|
19,250
in stock
|
Buy Now | |
Farnell
from US$0.19
|
19,250
in stock
|
Buy Now | |
Boersig
from US$0.16
|
13,256
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
6,700
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
6,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
385
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
191
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Contact Termination Area Plating Material | Gold Flash |
Wire Size | 26AWG, .14 – .12mm² |
Accepts Wire Insulation Diameter Range | .055in, 1.4mm |
Operating Voltage | 250VAC |
Termination Resistance | 20mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Wire Insulation Support | With |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Socket, 26Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26AWG, CRIMP | element14 |
AmpModu IV socket Contact gold 26-20 awg | RS |
TE Connectivity 141603-4 Ampmodu IV Crimp Socket Std. Force Gold 26-20AWG | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD-4 REC.CONTACT | Distrelec |
Contact | Transfer Multisort Elektronik |
PCB Contact Receptacle, Female, Gold/Nickel, 26 AWG, AMPMODU Mod IV Series | TE Connectivity 141603-4 | RS Americas |
Crimp Terminal 26AWG F 12.3mm 1.7mm Gold Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMPMODU Mod IV Series Housing Connectors |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 141603-4?
Additional datasheets, footprints and schematics for 141603-4 are listed on our Part Details page. You can also find images and similar parts to 141603-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141603-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141603-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141603-4 fall under?
The 141603-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 141603-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141603-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 141603-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141603-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 141603-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141603-4 often in real-time on the comparison pages.
What if I can't find stock of 141603-4?
You can fill out our help required form which you can use to request a quote for 141603-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.