Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material Thickness | .5µm |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Size | .03 – .09mm², 32 – 28AWG |
Accepts Wire Insulation Diameter Range | .047in, 1.2mm |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
Packaging Quantity | 17500 |
Packaging Method | Reel |
実装方法 | Reel |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Connector, AMPMODU, Mod-4 Rec.Cont.Scp. | TE Connectivity 167021-1 | RS Americas |
Where can I find additional details, specifications and documents for a 167021-1?
Additional datasheets, footprints and schematics for 167021-1 are listed on our Part Details page. You can also find images and similar parts to 167021-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167021-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167021-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167021-1 fall under?
The 167021-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167021-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167021-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 167021-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167021-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 167021-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167021-1 often in real-time on the comparison pages.
What if I can't find stock of 167021-1?
You can fill out our help required form which you can use to request a quote for 167021-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.