Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Contact Orientation | Straight |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Wire Size | .21 – .51mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .91 – 1.37mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 14000 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
MODII 0.2mm to 0.52mm socket contact | RS |
Tandem Spr. Stand Reel Rohs Compliant: Yes |Amp Te Connectivity 1-166500-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP AMPMODU Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-166500-2?
Additional datasheets, footprints and schematics for 1-166500-2 are listed on our Part Details page. You can also find images and similar parts to 1-166500-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-166500-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-166500-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-166500-2 fall under?
The 1-166500-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-166500-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-166500-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-166500-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-166500-2 have stock available?
Authorised distributors including Avnet Abacus, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1-166500-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-166500-2 often in real-time on the comparison pages.
What if I can't find stock of 1-166500-2?
You can fill out our help required form which you can use to request a quote for 1-166500-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.