Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0169481-2,
D93121-000 |
Prices starting from US$502.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$502.43
|
No stock
|
Buy Now | |
RS Americas
from US$708.70
|
-
|
Buy Now | |
element14
from US$659.65
|
-
|
Buy Now | |
Boersig
from US$732.31
|
-
|
Buy Now | |
TTI Europe
from US$526.36
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Tool Type | Straight Action Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Certification | Upon Request for Fee |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Power Type | Manual |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
TAND SPRING HANDZNG | Boersig |
HTV10 HAND TOOL, TANDEM SPRIN | TTI Europe |
CRIMP TOOL, 167042 SERIES TERMINALS | Farnell |
Crimp Tool, 167042 Series Terminals | Newark Electronics |
General Hand Tool Types, Tandem-Spring | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 169 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP MOD-4 Contacts |
Product Range | Te Connectivity / Amp 169 |
Crimp Size | 32AWG to 20AWG |
Where can I find additional details, specifications and documents for a 169481-2?
Additional datasheets, footprints and schematics for 169481-2 are listed on our Part Details page. You can also find images and similar parts to 169481-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169481-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169481-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169481-2 fall under?
The 169481-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 169481-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169481-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 169481-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 169481-2 have stock available?
Authorised distributors including RS Americas, element14, Boersig, TTI Europe and Farnell have stock available or on a lead time for 169481-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169481-2 often in real-time on the comparison pages.
What if I can't find stock of 169481-2?
You can fill out our help required form which you can use to request a quote for 169481-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.