Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
934
in stock
|
Buy Now | |
Boersig
from US$0.25
|
21,381
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
3,917
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
3,917
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
3,917
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
3,917
in stock
|
Buy Now | |
element14
from US$0.31
|
934
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Sager
from US$90.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | .8µm, 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material | Gold Flash |
Accepts Wire Insulation Diameter Range | 1.4mm, .055in |
Wire Size | .14 – .12mm², 26AWG |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Wire Insulation Support | With |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod-4 Rec.contact |Amp Te Connectivity 141603-3 | Newark Electronics |
TE Connectivity 141603-3 Ampmodu IV Crimp Socket Std. Force Gold 26-20AWG | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD-4 REC.CONTACT | Distrelec |
CONTACT, SOCKET, 26AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, AMPMODU, Mod-4 Rec.Contact | TE Connectivity 141603-3 | RS Americas |
Special Order: MOD-4 REC.CONTACT Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Contact Retention Within Housing: With Receptacle Gold Gold Flash 250 VAC | Connector Contact | Part Number: 141603-3 | Internal Number: 141603-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 141603-3?
Additional datasheets, footprints and schematics for 141603-3 are listed on our Part Details page. You can also find images and similar parts to 141603-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141603-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141603-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141603-3 fall under?
The 141603-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 141603-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141603-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 141603-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141603-3 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 141603-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141603-3 often in real-time on the comparison pages.
What if I can't find stock of 141603-3?
You can fill out our help required form which you can use to request a quote for 141603-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.