Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
20,704
in stock
|
Buy Now | |
element14
from US$0.41
|
20,704
in stock
|
Buy Now | |
Farnell
from US$0.31
|
20,704
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
14,895
in stock
|
Buy Now | |
Boersig
from US$0.28
|
7,419
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
495
in stock
|
Buy Now | |
Conrad
from US$0.64
|
76
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 31.496µin, .8µm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 31.496µin, .7999984µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .071 – .091in, 1.8 – 2.3mm |
Wire Size | .3 – .9mm², 22 – 18AWG |
Operating Voltage | 40VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Contact Resistance | 15mΩ |
Mating Entry Location | Top |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C |
Contact, Ampmodu Mod Ii Series, Socket, 18 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 181299-1 | Newark Electronics |
CONTACT, TIN, 22-18AWG | element14 |
Headers&Wire Housings SKT 22-18AWG PHBZ/AU | Rapid Electronics |
Crimp terminal 22-18awg tin | RS |
Contact | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Contact Receptacle, Female, Tin, 22 - 18 AWG, AMPMODU Mod I Series | TE Connectivity 181299-1 | RS Americas |
TE Connectivity Crimp Contact, Socket, 22 ... 18AWG | Distrelec |
Special Order: MOD I CRIMP CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Contact Retention Type Within Housing: Snap-In Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Socket Tin Snap-In 22 – 18 AWG | Connector Contact | Part Number: 181299-1 | Internal Number: 181299-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.3mm |
Cable Diameter Min | 1.8mm |
Contact Resistance | 12mohm |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Receptacle |
Operating Temperature Max | 60°C |
Operating Temperature Min | -65°C |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.32mm² |
Wire Size | 18AWG |
Where can I find additional details, specifications and documents for a 181299-1?
Additional datasheets, footprints and schematics for 181299-1 are listed on our Part Details page. You can also find images and similar parts to 181299-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181299-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181299-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181299-1 fall under?
The 181299-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 181299-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181299-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 181299-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181299-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Boersig have stock available or on a lead time for 181299-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181299-1 often in real-time on the comparison pages.
What if I can't find stock of 181299-1?
You can fill out our help required form which you can use to request a quote for 181299-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.