Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material Thickness | 2µm |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 2µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .047in, 1.2mm |
Wire Size | .03 – .09mm², 32 – 28AWG |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 17500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | High |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
AmpModu V socket Contact tin 32-28 awg | RS |
Mod-5 Rec.contact |Amp Te Connectivity 167022-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 167022-3?
Additional datasheets, footprints and schematics for 167022-3 are listed on our Part Details page. You can also find images and similar parts to 167022-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167022-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167022-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167022-3 fall under?
The 167022-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167022-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167022-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 167022-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167022-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 167022-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167022-3 often in real-time on the comparison pages.
What if I can't find stock of 167022-3?
You can fill out our help required form which you can use to request a quote for 167022-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.