Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0169481-1,
A84332-000 |
Prices starting from US$506.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$506.09
|
No stock
|
Buy Now | |
element14
from US$557.67
|
7
in stock
|
Buy Now | |
Farnell
from US$526.07
|
7
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$694.83
|
-
|
Buy Now | |
Boersig
from US$549.43
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Tool Type | Straight Action Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Power Type | Manual |
Certification | Cannot be Certified |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
TOOL, HAND, CRIMP | element14 |
HANDTOOL (MOD-4) | Heilind Electronics |
AMP MODU crimp tool | RS |
TE Connectivity 169481-1 Ampmodu IV Crimp Tool for Ampmodu IV Contacts | Rapid Electronics |
Tool, Hand, Crimp | Newark Electronics |
Hand Tool For Modu IV Contacts | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP MOD-4 32AWG to 20AWG Contacts |
Product Range | AMP Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 169481-1?
Additional datasheets, footprints and schematics for 169481-1 are listed on our Part Details page. You can also find images and similar parts to 169481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169481-1 fall under?
The 169481-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 169481-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 169481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 169481-1 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, RS and Rapid Electronics have stock available or on a lead time for 169481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169481-1 often in real-time on the comparison pages.
What if I can't find stock of 169481-1?
You can fill out our help required form which you can use to request a quote for 169481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.