Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Wire Contact Termination Area Plating Material | Tin-Lead |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Base Material | Phosphor Bronze |
Wire Size | .2 – .56mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .055in, 1.4mm |
Wire Insulation Support | With |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Where can I find additional details, specifications and documents for a 1-167301-6?
Additional datasheets, footprints and schematics for 1-167301-6 are listed on our Part Details page. You can also find images and similar parts to 1-167301-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-167301-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-167301-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-167301-6 fall under?
The 1-167301-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-167301-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-167301-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-167301-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-167301-6 have stock available?
There is no stock from authorised distributors for 1-167301-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-167301-6 often in real-time on the comparison pages.
What if I can't find stock of 1-167301-6?
You can fill out our help required form which you can use to request a quote for 1-167301-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.