Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
13,800
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
192,500
in stock
|
Buy Now | |
Boersig
from US$0.08
|
122,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
41,582
in stock
|
Buy Now | |
element14
from US$0.15
|
41,582
in stock
|
Buy Now | |
Farnell
from US$0.11
|
41,582
in stock
|
Buy Now | |
TE Store
from US$0.15
|
34,475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
10,450
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 2µm |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 2µm |
Accepts Wire Insulation Diameter Range | .055in, 1.4mm |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 17500 |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
AMP MODU IV CRIMP CONT TIN | TTI Europe |
Contact, Ampmodu Mod Iv Series, Socket, 20 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 2-167301-2 | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 24-20AWG | element14 |
MOD-4 REC.CONT.SCP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 24 – 20 AWG Socket Tin Discrete Wire | Connector Contact | Part Number: 2-167301-2 | Internal Number: 2-167301-2 | 24 – 20 AWG | TE Connectivity | TE Store |
Crimp contact 24-20 awg ICP tin Mod IV | RS |
Contact | Transfer Multisort Elektronik |
AMPMODU Mod. IV 24-20 AWG Wire/Cable Insulation Support Crimp Snap In Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
PCB Connerctor Contact, Female, Crimp, Tin 24-20 AWG, AMPMODU Mod IV Series | TE Connectivity 2-167301-2 | RS Americas |
TE Connectivity MOD-4 REC.CONT.SCP Headers & Wire Housin | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.1 AMPMODU Headers Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 1.4mm |
Contact Size | 20 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.56mm² |
Wire Area Size Min | 0.2mm² |
Where can I find additional details, specifications and documents for a 2-167301-2?
Additional datasheets, footprints and schematics for 2-167301-2 are listed on our Part Details page. You can also find images and similar parts to 2-167301-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-167301-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-167301-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-167301-2 fall under?
The 2-167301-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-167301-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-167301-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-167301-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-167301-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-167301-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-167301-2 often in real-time on the comparison pages.
What if I can't find stock of 2-167301-2?
You can fill out our help required form which you can use to request a quote for 2-167301-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.