Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Boersig
from US$0.13
|
105,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
62,515
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .047in, 1.2mm |
Wire Size | 32 – 28AWG, .03 – .09mm² |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
Packaging Quantity | 17500 |
実装方法 | Reel |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
MOD-4 REC.CONT.SCP. Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Compatible With Wire & Cable Type: Discrete Wire Wire Size: 32 – 28 AWG Socket Gold Gold Flash Discrete Wire | Connector Contact | Part Number: 167021-2 | Internal Number: 167021-2 | Alias Number: 1009642-F | 32 – 28 AWG | TE Connectivity | TE Store |
Headers&Wire Housings RECPT 0.032-0.09 AU | Rapid Electronics |
TE Connectivity MOD-4 REC.CONT.SCP. Headers & Wire Housi | Distrelec |
Mod-4 Rec.cont.scp. Rohs Compliant: Yes |Amp Te Connectivity 167021-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Connector, AMPMODU, Mod-4 Rec.Cont.Scp. | TE Connectivity 167021-2 | RS Americas |
CRIMP SOCKET, GOLD | element14 |
CONTACT, CRIMP, SOCKET, 32-28AWG, REEL | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
For Use With | 0.1 AMPMODU Headers Housings |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 1.2mm |
Contact Size | 28 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.32mm² |
Wire Size | 28AWG |
Where can I find additional details, specifications and documents for a 167021-2?
Additional datasheets, footprints and schematics for 167021-2 are listed on our Part Details page. You can also find images and similar parts to 167021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167021-2 fall under?
The 167021-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167021-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 167021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167021-2 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 167021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167021-2 often in real-time on the comparison pages.
What if I can't find stock of 167021-2?
You can fill out our help required form which you can use to request a quote for 167021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.