Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
46,364
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
46,487
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
46,364
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
46,364
in stock
|
Buy Now | |
Farnell
from US$0.39
|
37,364
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 2µm |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Thickness | 2µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Wire Size | .12 – .15mm², 26AWG |
Accepts Wire Insulation Diameter Range | .055in, 1.4mm |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Comment | Reduced crimp width at 0.14 mm²-. Please contact AMP., For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
実装方法 | Loose Piece |
Packaging Quantity | 200 |
Packaging Method | Loose Piece |
Applied Pressure | High |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings TIN CONTACT RECPT | Rapid Electronics |
Headers & Wire Housings Tin Contact Recpt |Amp Te Connectivity 166310-3 | Newark Electronics |
TE Connectivity - AMP WTB Contact MOD-5 REC.CONTACT | Distrelec |
CONTACT, SOCKET, 26AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Contact, Female, Crimp, Tin Plating 24 - 20 AWG, AMPMODU Mod IV/V Series | TE Connectivity 166310-3 | RS Americas |
Where can I find additional details, specifications and documents for a 166310-3?
Additional datasheets, footprints and schematics for 166310-3 are listed on our Part Details page. You can also find images and similar parts to 166310-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166310-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166310-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166310-3 fall under?
The 166310-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166310-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166310-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 166310-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166310-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 166310-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166310-3 often in real-time on the comparison pages.
What if I can't find stock of 166310-3?
You can fill out our help required form which you can use to request a quote for 166310-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.