Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
No stock
|
Buy Now | |
TE Store
from US$0.65
|
10,327
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
4,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
4,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
4,200
in stock
|
Buy Now | |
Farnell
from US$0.65
|
3,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material Thickness | .5µm |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | .03 – .09mm², 32 – 28AWG |
Accepts Wire Insulation Diameter Range | .047in, 1.2mm |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
実装方法 | Loose Piece |
Packaging Quantity | 200 |
Packaging Method | Loose Piece |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
MOD-4 REC.CONT.SCP. Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 32 – 28 AWG Socket Gold Tin Discrete Wire | Connector Contact | Part Number: 167024-1 | Internal Number: 167024-1 | 32 – 28 AWG | TE Connectivity | TE Store |
MOD 4 CONT. AWG32-28 AU30 | TTI Europe |
Headers & Wire Housings Mod-4 Rec.cont.scp. |Amp Te Connectivity 167024-1 | Newark Electronics |
Headers&Wire Housings MOD-4 REC.CONT.SCP. | Rapid Electronics |
CONTACT, SOCKET, 32AWG, CRIMP | Farnell |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, AMPMODU, Mod-4 Rec.Cont.Scp. | TE Connectivity 167024-1 | RS Americas |
TE Connectivity - AMP WTB Contact MOD-4 REC.CONTSCP. | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
For Use With | 0.1 AMPMODU Headers Housings |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 1.2mm |
Cable Diameter Min | 1.2mm |
Contact Size | 28 |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Receptacle |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.09mm² |
Wire Area Size Min | 0.032mm² |
Wire Size | 28AWG |
Where can I find additional details, specifications and documents for a 167024-1?
Additional datasheets, footprints and schematics for 167024-1 are listed on our Part Details page. You can also find images and similar parts to 167024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167024-1 fall under?
The 167024-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167024-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 167024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167024-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 167024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167024-1 often in real-time on the comparison pages.
What if I can't find stock of 167024-1?
You can fill out our help required form which you can use to request a quote for 167024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.