Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0167024-2,
A11557-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
14,014
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
14,014
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
14,014
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
14,014
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
3,600
in stock
|
Buy Now | |
Conrad
from US$0.63
|
1,595
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .047in, 1.2mm |
Wire Size | .03 – .09mm², 32 – 28AWG |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
実装方法 | Loose Piece |
Packaging Quantity | 200 |
Packaging Method | Loose Piece |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings Gold Contact Recpt |Amp Te Connectivity 167024-2 | Newark Electronics |
TE Connectivity 167024-2 Ampmodu IV Crimp Socket Med. Force Gold 32-28AWG | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD-4 REC.CONTSCP. | Distrelec |
CONTACT, SOCKET, 32AWG, CRIMP | Farnell |
Content: 1 pc(s) | Conrad |
Contact Recpetacle, Crimp, Gold, 32-29AWG, AMPMODU Mod IV Series | TE Connectivity 167024-2 | RS Americas |
Where can I find additional details, specifications and documents for a 167024-2?
Additional datasheets, footprints and schematics for 167024-2 are listed on our Part Details page. You can also find images and similar parts to 167024-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167024-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167024-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167024-2 fall under?
The 167024-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167024-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167024-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 167024-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167024-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 167024-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167024-2 often in real-time on the comparison pages.
What if I can't find stock of 167024-2?
You can fill out our help required form which you can use to request a quote for 167024-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.