Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
542,500
in stock
|
Buy Now | |
Boersig
from US$0.13
|
175,000
in stock
|
Buy Now | |
TE Store
from US$0.37
|
94,381
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
80,348
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
80,348
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
52,500
in stock
|
Buy Now | |
element14
from US$0.20
|
52,500
in stock
|
Buy Now | |
Farnell
from US$0.19
|
52,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .055in, 1.4mm |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 17500 |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
MOD 4 REC.CONT.SCP GOLD 24-20 | TTI Europe |
MOD-4 REC.CONT.SCP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Compatible With Wire & Cable Type: Discrete Wire Wire Size: 24 – 20 AWG Socket Gold Gold Flash Discrete Wire | Connector Contact | Part Number: 167301-4 | Internal Number: 167301-4 | 24 – 20 AWG | TE Connectivity | TE Store |
GOLD CONTACT RECPT Reel of 17500 | Rapid Electronics |
TE Connectivity MOD-4 REC.CONT.SCP Headers & Wire Housin | Distrelec |
Contact, Ampmodu Mod Iv Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 167301-4 | Newark Electronics |
CONTACT, CRIMP, SOCKET, 24-20AWG, REEL | element14 |
Crimp contact 24-20 awg ICP gold Mod IV | RS |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
AMPMODU Mod. IV 24-20 AWG Wire/Cable Insulation Support Crimp Receptacle Strip | Future Electronics |
Contact, Cable Socket, Crimp, AMPMODU Mod IV Series | TE Connectivity 167301-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Mod IV Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.4mm |
Contact Size | 20 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 167301-4?
Additional datasheets, footprints and schematics for 167301-4 are listed on our Part Details page. You can also find images and similar parts to 167301-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167301-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167301-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167301-4 fall under?
The 167301-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167301-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167301-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 167301-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167301-4 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 167301-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167301-4 often in real-time on the comparison pages.
What if I can't find stock of 167301-4?
You can fill out our help required form which you can use to request a quote for 167301-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.