Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
49,800
in stock
|
Buy Now | |
Boersig
from US$0.25
|
35,828
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,654
in stock
|
Buy Now | |
element14
from US$0.47
|
3,654
in stock
|
Buy Now | |
Farnell
from US$0.48
|
3,654
in stock
|
Buy Now | |
TE Store
from US$0.64
|
1,752
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
200
in stock
|
Buy Now | |
Powell Electronics
from US$0.46
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
51,200
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Rapid Electronics
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$17.12
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .055in, 1.4mm |
Wire Size | .12 – .15mm², 26AWG |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post., Reduced crimp width at 0.14 mm²-. Please contact AMP. |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
AMP MODU 2-economy crimp contact gold | RS |
AMODU MOD IV Series Header and Wire Housings Crimp Socket Gold | Future Electronics |
MOD-4 REC.CONT.SCP.AWG26 AU30 | TTI Europe |
Contact, Socket, 26Awg, Crimp | Newark Electronics |
CRIMP SOCKET, GOLD | element14 |
MOD-4 REC.CONT.SCP. Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Receptacle Gold Tin With | Connector Contact | Part Number: 141708-1 | Internal Number: 141708-1 | TE Connectivity | TE Store |
TE Connectivity Crimp socket, Socket, ... 26AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
TE Connectivity 141708-1 Ampmodu IV Crimp Socket Med. Force Gold 26-20AWG | Rapid Electronics |
PCB Contact Receptacle, Female, Gold, 26 AWG, AMPMODU Mod IV Series | TE Connectivity 141708-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | 0.1 AMPMODU Headers Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.4mm |
Cable Diameter Min | 1.4mm |
Contact Size | 26 |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Receptacle |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.14mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 26AWG |
Where can I find additional details, specifications and documents for a 141708-1?
Additional datasheets, footprints and schematics for 141708-1 are listed on our Part Details page. You can also find images and similar parts to 141708-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141708-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141708-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141708-1 fall under?
The 141708-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 141708-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141708-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 141708-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141708-1 have stock available?
Authorised distributors including RS, Boersig, Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 141708-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141708-1 often in real-time on the comparison pages.
What if I can't find stock of 141708-1?
You can fill out our help required form which you can use to request a quote for 141708-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.