Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
12,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
10,644
in stock
|
Buy Now | |
element14
from US$0.47
|
10,644
in stock
|
Buy Now | |
Farnell
from US$0.41
|
10,644
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
3,716
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
3,516
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 20µin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Wire Size | .03 – .09mm², 32 – 28AWG |
Accepts Wire Insulation Diameter Range | 1.2mm, .047in |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
Packaging Quantity | 200 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Crimp terminal,32-28 awg | RS |
Contact, Crimp, Receptacle, 32-28Awg | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 32-28AWG | element14 |
TE Connectivity 167023-1 Ampmodu IV Crimp Socket Std. Force Gold 32-28AWG | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD-4 REC.CONTACT | Distrelec |
Headers, MOD-4 REC.CONTACT | TE Connectivity 167023-1 | RS Americas |
Crimp Terminal 28-32AWG F Gold Loose Piece | Avnet America |
Special Order: MOD-4 REC.CONTACT Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 167023-1 | Internal Number: 167023-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Mod IV Connectors |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 32AWG |
Current Rating | 3A |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 167023-1?
Additional datasheets, footprints and schematics for 167023-1 are listed on our Part Details page. You can also find images and similar parts to 167023-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167023-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167023-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167023-1 fall under?
The 167023-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167023-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167023-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 167023-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167023-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 167023-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167023-1 often in real-time on the comparison pages.
What if I can't find stock of 167023-1?
You can fill out our help required form which you can use to request a quote for 167023-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.