Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
896
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
896
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
896
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
896
in stock
|
Buy Now | |
Conrad
from US$4.64
|
118
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .381µm, 15 – 15µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 1.3 – 2.29mm, .051 – .09in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Insulation Resistance | 5000MΩ |
Contact Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Comment | Part No. 843473-1 is an extraction tool for the Crimp Snap-In contacts., Applicators also available for AMPOMATOR Lead Making Machines and Stripper/Crimper Machines. Consult AMP, Inc. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | High |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Contact 18-22Awg Crimp |Amp Te Connectivity 102104-1 | Newark Electronics |
Headers&Wire Housings CONTACT 18-22AWG CRIMP | Rapid Electronics |
TE Connectivity MOD I RECP LP Connector Accessory 0.051in Min Cable Dia 0.09in Max Cable Dia Phosphor Bronze | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Plug Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102104-1?
Additional datasheets, footprints and schematics for 102104-1 are listed on our Part Details page. You can also find images and similar parts to 102104-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102104-1 fall under?
The 102104-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102104-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102104-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102104-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102104-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 102104-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102104-1 often in real-time on the comparison pages.
What if I can't find stock of 102104-1?
You can fill out our help required form which you can use to request a quote for 102104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.