Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
3,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.68
|
23,332
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,582
in stock
|
Buy Now | |
element14
from US$0.34
|
5,582
in stock
|
Buy Now | |
Farnell
from US$0.29
|
5,582
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
3,720
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Mating Area Plating Material Thickness | .4µm, 15.748µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 1.8 – 2.3mm, .071 – .091in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Wire Insulation Support | With |
PCB Mount Retention | Without |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Operating Temperature Range | -40 – 105°C |
Headers&Wire Housings GOLD CONTACT | Rapid Electronics |
TE Connectivity - AMP MOD I CONT STRIP | Distrelec |
MOD I CONT STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Contact Base Material: Phosphor Bronze Socket Gold 22 – 18 AWG .3 – .9 mm² | Connector Contact | Part Number: 280621-2 | Internal Number: 280621-2 | TE Connectivity | TE Store |
MOD I CONT STRIP AWG22-18 AU | TTI Europe |
Contact, Awg22-18 | Newark Electronics |
CONTACT, AWG22-18 | element14 |
Contact | Transfer Multisort Elektronik |
Crimp contact 22-18 awg SCP gold Mod I | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
AMPMODU Series 22-18 AWG 5 A Socket Crimp Contact | Future Electronics |
PCB Contact Receptacle, Female, Gold/Nickel, 22-18AWG, AMPMODU Mod I Series | TE Connectivity 280621-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | 0.156" AMPMODU Mod l Interconnection System |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 280621-2?
Additional datasheets, footprints and schematics for 280621-2 are listed on our Part Details page. You can also find images and similar parts to 280621-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280621-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280621-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280621-2 fall under?
The 280621-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 280621-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280621-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280621-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280621-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, TTI Europe and Newark Electronics have stock available or on a lead time for 280621-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280621-2 often in real-time on the comparison pages.
What if I can't find stock of 280621-2?
You can fill out our help required form which you can use to request a quote for 280621-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.