Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0280702-1,
197384-000 |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
18,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0335
|
435,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0414
|
420,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
340,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0384
|
315,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
48,063
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
30,000
in stock
|
Buy Now | |
element14
from US$0.05
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0469
|
700
in stock
|
Buy Now | |
Avnet Abacus
-
|
415,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0455
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now | |
Boersig
from US$0.0352
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Material Thickness | 31.496µin, .8µm |
PCB Contact Termination Area Plating Material Thickness | 31.496µin, .8µm |
Contact Current Rating (Max) | 5A |
Wire Size | .3 – .9mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 1.8 – 2.3mm, .071 – .091in |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Packaging Method | Reel |
Packaging Quantity | 5000 |
実装方法 | Reel |
Applied Pressure | High |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C |
Headers&Wire Housings TIN CONTACT | Rapid Electronics |
CONTACTS CONNECTORS | Farnell |
AMPMODU SOCKET CONT. AWG22-18 | TTI Europe |
AMPMODU CONT. Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Contact Base Material: Phosphor Bronze Socket Tin 22 – 18 AWG .3 – .9 mm² | Connector Contact | Part Number: 280702-1 | Internal Number: 280702-1 | Alias Number: 197384-000 | TE Connectivity | TE Store |
Contact, Crimp, Socket, 22-18Awg, Reel | Newark Electronics |
CONTACT, CRIMP, SOCKET, 22-18AWG, REEL | element14 |
Crimp contact 22-18 awg HCP tin Mod I | RS |
TE Connectivity AMPMODU CONT. Connector Accessory 0.071in Min Cable Dia 0.091in Max Cable Dia Phosphor Bronze | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
PCB Contact Receptacle, Female, Tin/Nickel, 22-18 AWG, AMPMODU Mod I Series | TE Connectivity 280702-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | 0.156" AMPMODU Mod l Interconnection System |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 280702-1?
Additional datasheets, footprints and schematics for 280702-1 are listed on our Part Details page. You can also find images and similar parts to 280702-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280702-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280702-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280702-1 fall under?
The 280702-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 280702-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280702-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280702-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280702-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and TE Store have stock available or on a lead time for 280702-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280702-1 often in real-time on the comparison pages.
What if I can't find stock of 280702-1?
You can fill out our help required form which you can use to request a quote for 280702-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.