167041-2 PCB Connectors by TE Connectivity

TANDEM-SPRING RECEPTACLE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Newark
Newark
from US$0.29
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Thickness 49.2µin, 1.25µm
Contact Orientation Straight
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Gold
Contact Type Socket
Wire Size .03 – .09mm², 32 – 28AWG
Accepts Wire Insulation Diameter Range .02 – .04in, .5 – 1.02mm
Wire Insulation Support With
Connector Mounting Type Cable Mount (Free-Hanging)
PCB Mount Retention Without
Circuit Application Power & Signal
Packaging Quantity 14000
Packaging Method Reel
実装方法 Reel
Connector System Cable-to-Cable
Sealable No
Connector & Contact Terminates To Wire & Cable
Applied Pressure Standard
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C, -85 – 221°F

Compatible Parts


Alternative Descriptions

Tandem-Spring Receptacle |Amp Te Connectivity 167041-2 | Newark Electronics
Contact SKT Crimp ST Cable Mount Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 167041-2?

Additional datasheets, footprints and schematics for 167041-2 are listed on our Part Details page. You can also find images and similar parts to 167041-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 167041-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167041-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 167041-2 fall under?

The 167041-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 167041-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 167041-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 167041-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 167041-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 167041-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 167041-2 often in real-time on the comparison pages.

What if I can't find stock of 167041-2?

You can fill out our help required form which you can use to request a quote for 167041-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay