Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
90
in stock
|
Buy Now | |
TE Store
from US$1.15
|
17,849
in stock
|
Buy Now | |
Powell Electronics
from US$0.54
|
8,850
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin, .381µm |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Size | .3 – .9mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .051 – .09in, 1.3 – 2.29mm |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Insulation Resistance | 5000MΩ |
Contact Resistance | 12mΩ |
Centerline (Pitch) | .149733in, 3.81mm |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Comment | Applicators also available for AMPOMATOR Lead Making Machines and Stripper/Crimper Machines. Consult AMP, Inc., Part No. 843473-1 is an extraction tool for the Crimp Snap-In contacts. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | High |
Operating Temperature Range | -65 – 105°C |
MOD I RECP PLTD 15 SEL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Contact Base Material: Phosphor Bronze Socket Gold 22 – 18 AWG .3 – .9 mm² | Connector Contact | Part Number: 102100-1 | Internal Number: 102100-1 | TE Connectivity | TE Store |
Contact receptacle crimp AmpModu I | RS |
PCB Contact Receptacle, Female, Gold, 18 - 22 AWG, AMPMODU Mod I Series | TE Connectivity 102100-1 | RS Americas |
Mod I Recp Pltd 15 Sel Rohs Compliant: Yes |Amp Te Connectivity 102100-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 102100-1?
Additional datasheets, footprints and schematics for 102100-1 are listed on our Part Details page. You can also find images and similar parts to 102100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102100-1 fall under?
The 102100-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102100-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102100-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, RS, RS Americas and Newark Electronics have stock available or on a lead time for 102100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102100-1 often in real-time on the comparison pages.
What if I can't find stock of 102100-1?
You can fill out our help required form which you can use to request a quote for 102100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.