Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,360
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
252,000
in stock
|
Buy Now | |
Boersig
from US$0.13
|
112,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
28,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
21,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
4,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
406,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .025in, .64mm |
Typical Current Rating | 3A |
Crimp Type | F-Crimp |
Mating Tab Width | .64mm, .025in |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², 24AWG, .4mm², .3mm², 20AWG, .25mm² |
Wire Insulation Diameter | 1.4mm, .055in |
Wire Size | 24 – 20AWG, .22 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 14000 |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
MODU TANDEM SPRING AWG24-20 | TTI Europe |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TANDEM SPRING REC | Heilind Electronics |
AMPMODU crimp socket, signal, 20-24 AWG | RS |
Product Range:- | Newark Electronics |
Tandem Spring 24-20 AWG Standard Crimp Terminal Receptacle Contact | Future Electronics |
CONTACT, PIN CRIMP, D SUB | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 166500-2?
Additional datasheets, footprints and schematics for 166500-2 are listed on our Part Details page. You can also find images and similar parts to 166500-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166500-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166500-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166500-2 fall under?
The 166500-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 166500-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166500-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 166500-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166500-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Avnet America, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 166500-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166500-2 often in real-time on the comparison pages.
What if I can't find stock of 166500-2?
You can fill out our help required form which you can use to request a quote for 166500-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.