Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
40,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
40,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
40,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
40,800
in stock
|
Buy Now | |
TE Store
from US$0.47
|
14,799
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material Thickness | .4064µm, 16µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 16µin, .4064µm |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Current Rating (Max) | 5A |
Wire Size | .3 – .9mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 1.3 – 2.29mm, .051 – .09in |
Contact Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .149733in, 3.81mm |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Comment | Part No. 843473-1 is an extraction tool for the Crimp Snap-In contacts., Applicators also available for AMPOMATOR Lead Making Machines and Stripper/Crimper Machines. Consult AMP, Inc. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | High |
Operating Temperature Range | -65 – 105°C |
Recept 22-18 Awg Tin Reel Of 5000 |Amp Te Connectivity 102100-5 | Newark Electronics |
RECEPT 22-18 AWG TIN Reel of 5000 | Rapid Electronics |
TE Connectivity MOD I RECP STMPD Headers & Wire Housings RECEPT 22-18 AWG TIN Reel of 5000 | Distrelec |
MOD I RECP STMPD Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Contact Base Material: Phosphor Bronze Socket Tin 22 – 18 AWG .3 – .9 mm² | Connector Contact | Part Number: 102100-5 | Internal Number: 102100-5 | TE Connectivity | TE Store |
MOD I RECP STMPD | Heilind Electronics |
Contact Crimp Socket 18-22 AWG Tin | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102100-5?
Additional datasheets, footprints and schematics for 102100-5 are listed on our Part Details page. You can also find images and similar parts to 102100-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102100-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102100-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102100-5 fall under?
The 102100-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102100-5 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102100-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 102100-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102100-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 102100-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102100-5 often in real-time on the comparison pages.
What if I can't find stock of 102100-5?
You can fill out our help required form which you can use to request a quote for 102100-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.