Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 30µin, .76µm |
---|---|
Crimp Area Plating Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Retention Within Housing | With |
Wire Size | .52 – 2.08mm², 20 – 14AWG |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CMNL SOK AUPHBZ L/P | TE Connectivity 60619-7 | RS Americas |
TE Connectivity - AMP Power Contact CMNL SOK AUPHBZ L/P | Distrelec |
Where can I find additional details, specifications and documents for a 60619-7?
Additional datasheets, footprints and schematics for 60619-7 are listed on our Part Details page. You can also find images and similar parts to 60619-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60619-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60619-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60619-7 fall under?
The 60619-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60619-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60619-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 60619-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60619-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 60619-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60619-7 often in real-time on the comparison pages.
What if I can't find stock of 60619-7?
You can fill out our help required form which you can use to request a quote for 60619-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.