Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,294.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,034.96
|
4
in stock
|
Buy Now | |
TE Store
from US$2,599.52
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$2,778.43
|
4
in stock
|
Buy Now | |
element14
from US$2,784.62
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$2,917.35
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2,917.35
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2,603.08
|
-
|
Buy Now | |
Avnet America
from US$2,294.98
|
-
|
Buy Now | |
RS Americas
from US$10,502.35
|
-
|
Buy Now | |
Boersig
from US$3,379.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Certification | Cannot be Certified |
Specification Type | TE Product Specification (114-) |
Crimp Form-Wire Barrel Type | Insulation Displacement |
Tool Type | IDC Tooling |
Power Type | Manual |
Tool Grade | Commercial Crimp Tooling |
HEAD (IDC) MODU MTE W/O TL Tool Grade: Commercial Crimp Tooling Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Cannot be Certified Power Technology Type: Manual Commercial Crimp Tooling Fixed" Tool TE Product Specification (114-) Cannot be Certified | Hand Crimping Tool | Part Number: 58336-1 | Internal Number: 58336-1 | TE Connectivity | TE Store |
Terminating Head, 58074-1 & 58075-1 Crimp Tool | Newark Electronics |
TERMINATING HEAD, 58074-1 & 58075-1 CRIMP TOOL | element14 |
HEAD (IDC) MODU MTE W/O TL | Heilind Electronics |
22-30 AWG Rectangular Crimp Heads (IDC) Tool | Future Electronics |
Connector Accessories Pistol Grip Hand Tool Terminating Head | Avnet America |
Crimp Tooling, Commercial, Manual, IDC Tool, AMPMODU MTE Series | TE Connectivity 58336-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 583 |
RoHS: | Unknown |
Crimp Die Applications | AMPMODU MTE Connectors |
---|---|
For Use With | Tyco 58074-1 Manual Handle Assembly |
Product Range | Te Connectivity / Amp 583 |
Crimp Size | 30AWG to 22AWG |
Where can I find additional details, specifications and documents for a 58336-1?
Additional datasheets, footprints and schematics for 58336-1 are listed on our Part Details page. You can also find images and similar parts to 58336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58336-1 fall under?
The 58336-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58336-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58336-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 58336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58336-1 often in real-time on the comparison pages.
What if I can't find stock of 58336-1?
You can fill out our help required form which you can use to request a quote for 58336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.