Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.84
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$7.12
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$6.44
|
142
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
142
in stock
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
Farnell
from US$9.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | .054in, 1.37mm |
Wire Size | 26 – 22AWG, .12 – .32mm² |
Row-to-Row Spacing | .1in, 2.54mm |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VACrms |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Mating Retention Type | Latch |
Mating Retention | With |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 11 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
20 Mte Rcpt Sr Latch .100Cl Rohs Compliant: Yes |Amp Te Connectivity 6-103645-9 | Newark Electronics |
TE Connectivity 20 MTE RCPT SR LATCH .100CL Headers & Wi | Distrelec |
Conn IDC Connector RCP 20 POS 2.54mm IDT ST Cable Mount Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-103645-9?
Additional datasheets, footprints and schematics for 6-103645-9 are listed on our Part Details page. You can also find images and similar parts to 6-103645-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-103645-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103645-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-103645-9 fall under?
The 6-103645-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-103645-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103645-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-103645-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-103645-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-103645-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-103645-9 often in real-time on the comparison pages.
What if I can't find stock of 6-103645-9?
You can fill out our help required form which you can use to request a quote for 6-103645-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.