Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Connector Length | 1.4in, 35.56mm |
Connector Height | 5.08mm, .2in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 5.08mm |
Accepts Wire Insulation Diameter Range | .054in, 1.37mm |
Dielectric Withstanding Voltage (Max) | 600VAC |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Mating Retention Type | Latch |
Mating Retention | With |
Panel Mount Feature | Without |
Strain Relief | With |
PCB Mount Retention | Without |
For Use With | Mates with Headers |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 30 |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Housing 7 way receptacle 2.54mm AmpModu | RS |
2X7 Mte Rcpt Sr Latch .100Cl |Amp Te Connectivity 5-103956-6 | Newark Electronics |
Cable Mount PCB Housing Socket, 7 Way, 1 Row, 2.54mm Pitch, AMPMODU MTE Series | TE Connectivity 5-103956-6 | RS Americas |
TE Connectivity - AMP Connector 2X7 MTE RCPT SR LATCH .100CL | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 5-103956-6?
Additional datasheets, footprints and schematics for 5-103956-6 are listed on our Part Details page. You can also find images and similar parts to 5-103956-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103956-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103956-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103956-6 fall under?
The 5-103956-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-103956-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103956-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103956-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103956-6 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 5-103956-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103956-6 often in real-time on the comparison pages.
What if I can't find stock of 5-103956-6?
You can fill out our help required form which you can use to request a quote for 5-103956-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.