Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1.37mm, .054in |
Connector Length | 50.8mm, 2in |
Connector Height | 5.08mm, .2in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 5.08mm |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Strain Relief | With |
For Use With | Mates with Headers |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 22 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Receptacle Assy 10P |Amp Te Connectivity 103956-9 | Newark Electronics |
Headers&Wire Housings RECEPTACLE ASSY 10P | Rapid Electronics |
TE Connectivity 2X10 MTE RCPT SR LATCH .100CL Board Conn | Distrelec |
Conn IDC Connector RCP 10 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 103956-9?
Additional datasheets, footprints and schematics for 103956-9 are listed on our Part Details page. You can also find images and similar parts to 103956-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103956-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103956-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103956-9 fall under?
The 103956-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103956-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103956-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 103956-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103956-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 103956-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103956-9 often in real-time on the comparison pages.
What if I can't find stock of 103956-9?
You can fill out our help required form which you can use to request a quote for 103956-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.