Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.16
|
638
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
638
in stock
|
Buy Now | |
Rapid Electronics
from US$3.19
|
638
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
638
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$3.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Connector Length | 1.4in |
Wire Size | .12 – .32mm², 26 – 22AWG |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .098in |
Accepts Wire Insulation Diameter Range | .054in, 1.37mm |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Termination Resistance | 15mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | Without |
Strain Relief | Without |
For Use With | Header |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
Packaging Method | Strip |
Packaging Quantity | 30 |
実装方法 | Strip |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Applied Pressure | High |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
2X7 Mte Rcpt Sr Plain .100Cl |Amp Te Connectivity 5-104439-6 | Newark Electronics |
TE Connectivity 2X7 MTE RCPT SR PLAIN .100CL Headers & W | Distrelec |
Conn IDC Connector RCP 7 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, 2X7 Mte Rcpt Sr Plain .100Cl | TE Connectivity 5-104439-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104439-6?
Additional datasheets, footprints and schematics for 5-104439-6 are listed on our Part Details page. You can also find images and similar parts to 5-104439-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104439-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104439-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104439-6 fall under?
The 5-104439-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-104439-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104439-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104439-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104439-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-104439-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104439-6 often in real-time on the comparison pages.
What if I can't find stock of 5-104439-6?
You can fill out our help required form which you can use to request a quote for 5-104439-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.