Options for Price Comparison
Distributor Statistics for 1-103895-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-103895-2
Details for 1-103895-2 by TE Connectivity
Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings
13 MTE PIN SR RIBBED .100CL
1-103895-2 image

1-103895-2 by TE Connectivity

13 MTE PIN SR RIBBED .100CL
Part Information
1-103895-2 image
Not applicable for solder process capability
Status: Active
Product Code: 5494
Global Product Line: 296
GPL Description: Industrial
Specifications
Number of Positions:
13
Number of Rows:
1
Contact Current Rating (Max):
3A
Contact Type:
Pin
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Layout:
Inline
Contact Base Material:
Phosphor Bronze
Accepts Wire Insulation Diameter Range:
1.37mm, .03 – .054in
Row-to-Row Spacing:
.1in, 2.54mm
Wire Size:
.12 – .4mm², 26 – 22AWG
コネクタの高さ:
2.5mm
Connector Height:
2.5mm, .098in
Connector Length:
33mm, 1.298in
Insulation Resistance:
5000MΩ
Dielectric Withstanding Voltage (Max):
600VAC
Operating Voltage:
267V
Termination Resistance:
15mΩ
Housing Material:
Thermoplastic
Housing Color:
Black
Centerline (Pitch):
.1in, 2.54mm
Approved Standards:
UL E28476, CSA LR7189
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Strain Relief:
With
PCB Mount Retention:
Without
Mating Retention:
Without
For Use With:
Mates with Receptacles
Comment:
Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators.
Packaging Quantity:
16
Packaging Method:
Tube
実装方法:
Tube
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Plug
Connector Type:
Housing
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C
Compatible Parts