103951-3 PCB Connectors by TE Connectivity

5X4 MTE PIN SR RIBBED .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.06

Distributor Stock
Logo for Farnell
Farnell
from US$3.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.64
-
Buy Now

Specifications

Number of Positions 4
Number of Rows 1
Contact Current Rating (Max) 3A
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
Contact Type Pin
Row-to-Row Spacing .1in, 2.54mm
Connector Length 5.05mm, 1.99in
Connector Height .098in, .25mm
コネクタの高さ .25mm
Wire Size 26 – 22AWG, .12 – .4mm²
Operating Voltage 267V
Dielectric Withstanding Voltage (Max) 600V
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Mating Retention Without
Strain Relief With
Panel Mount Feature Without
PCB Mount Retention Without
For Use With Mates with Receptacles
Comment Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators.
Packaging Quantity 5
実装方法 Tube
Packaging Method Tube
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

5X4 Mte Pin Sr Ribbed .100Cl Rohs Compliant: No |Amp Te Connectivity 103951-3 | Newark Electronics
Conn IDC Connector PIN 4 POS 2.54mm IDT ST Cable Mount Strip | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103951-3?

Additional datasheets, footprints and schematics for 103951-3 are listed on our Part Details page. You can also find images and similar parts to 103951-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103951-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103951-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103951-3 fall under?

The 103951-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 103951-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103951-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 103951-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103951-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 103951-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103951-3 often in real-time on the comparison pages.

What if I can't find stock of 103951-3?

You can fill out our help required form which you can use to request a quote for 103951-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay