1-103957-2

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103957-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103957-2
Series Information for 1-103957-2 - TE Connectivity
  • Status: Active
  • Product Code: 5470
  • Global Product Line: 296
  • GPL Description: Industrial

Description

10X2 MTE RCPT SR LATCH .100CL

Specifications

Number of Rows:
1
Number of Positions:
2
PCB Contact Termination Area Plating Material:
Tin
Contact Type:
Socket
Contact Layout:
Inline
PCB Contact Termination Area Plating Material Finish:
Bright
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
3A
Wire Size:
.12 – .4mm², 26 – 22AWG
コネクタの高さ:
5.08mm
Connector Length:
50.8mm, 2in
Row-to-Row Spacing:
.1in, 2.54mm
Accepts Wire Insulation Diameter Range:
1.37mm, .054in
Connector Height:
.2in, 5.08mm
Insulation Resistance:
5000MΩ
Operating Voltage:
267V
Termination Resistance:
15mΩ
Dielectric Withstanding Voltage (Max):
600VAC
Centerline (Pitch):
2.54mm, .1in
Housing Material:
Thermoplastic
Housing Color:
Black
Approved Standards:
UL E28476, CSA LR7189
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Mating Retention Type:
Latch
Strain Relief:
With
Mating Retention:
With
PCB Mount Retention:
Without
For Use With:
Mates with Headers
Comment:
Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG
Packaging Method:
Tube
実装方法:
Tube
Packaging Quantity:
110
Applied Pressure:
Standard
Connector Type:
Housing
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector Style:
Receptacle
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 58074-1, 58336-1, 843477-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn IDC Connector RCP 2 POS 2.54mm IDT ST Cable Mount Strip
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 10X2 MTE RCPT SR LATCH .100CL
Avnet Europe
Conn IDC Connector RCP 2 POS 2.54mm IDT ST Cable Mount Strip
Richardson RFPD
RECTANGULAR CONNECTOR