Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 16 |
---|---|
Number of Rows | 1 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1.37mm, .03 – .054in |
Wire Size | .12 – .32mm², 26 – 22AWG |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 250VAC |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Detent Latching |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
Packaging Quantity | 13 |
Packaging Method | Box |
実装方法 | Box |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
16 Mte Shrd Pin Sr Latch .100 |Amp Te Connectivity 6-103660-5 | Newark Electronics |
Conn IDC Connector RCP 16 POS 2.54mm IDT ST Cable Mount Individual | Avnet America |
Connector, AMPMODU, 16 Mte Shrd Pin Sr Latch .100 | TE Connectivity 6-103660-5 | RS Americas |
Where can I find additional details, specifications and documents for a 6-103660-5?
Additional datasheets, footprints and schematics for 6-103660-5 are listed on our Part Details page. You can also find images and similar parts to 6-103660-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-103660-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103660-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-103660-5 fall under?
The 6-103660-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-103660-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103660-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-103660-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-103660-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 6-103660-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-103660-5 often in real-time on the comparison pages.
What if I can't find stock of 6-103660-5?
You can fill out our help required form which you can use to request a quote for 6-103660-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.