Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Pin |
Connector Length | 1.98in, 5.03mm |
Connector Height | .098in, .25mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | .25mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Strain Relief | With |
PCB Mount Retention | Without |
Mating Retention | Without |
For Use With | Mates with Receptacles |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
Packaging Quantity | 10 |
Packaging Method | Tube |
実装方法 | Tube |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
10X2 Mte Pin Sr Ribbed .100Cl |Te Connectivity 5-103951-1 | Newark Electronics |
Conn IDC Connector PIN 2 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, 10X2 Mte Pin Sr Ribbed .100Cl | TE Connectivity 5-103951-1 | RS Americas |
Special Order: 10X2 MTE PIN SR RIBBED .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Connector Assembly Plug Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-103951-1 | Internal Number: 5-103951-1 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-103951-1?
Additional datasheets, footprints and schematics for 5-103951-1 are listed on our Part Details page. You can also find images and similar parts to 5-103951-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103951-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103951-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103951-1 fall under?
The 5-103951-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-103951-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103951-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103951-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103951-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5-103951-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103951-1 often in real-time on the comparison pages.
What if I can't find stock of 5-103951-1?
You can fill out our help required form which you can use to request a quote for 5-103951-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.