Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now | |
TE Store
from US$6.17
|
508
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
90
in stock
|
Buy Now | |
Distrelec
from US$2.42
|
90
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$2.15
|
-
|
Buy Now | |
Boersig
from US$2.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1.37mm, .054in |
Connector Length | 1.4in, 35.56mm |
Connector Height | 5.08mm, .2in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 5.08mm |
Operating Voltage | 267V |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Latch |
Strain Relief | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
For Use With | Mates with Headers |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
Packaging Quantity | 30 |
実装方法 | Tube |
Packaging Method | Tube |
Applied Pressure | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
2X7 MTE RCPT SR LATCH .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 7 | Wire-To-Board Connector Assembly & Housing | Part Number: 103958-6 | Internal Number: 103958-6 | .1" | TE Connectivity | TE Store |
Headers & Wire Housings Receptacle Assy 7P |Amp Te Connectivity 103958-6 | Newark Electronics |
Headers&Wire Housings RECEPTACLE ASSY 7P | Rapid Electronics |
TE Connectivity 2X7 MTE RCPT SR LATCH .100CL Board Conne | Distrelec |
Conn IDC Connector RCP 7 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 103958-6?
Additional datasheets, footprints and schematics for 103958-6 are listed on our Part Details page. You can also find images and similar parts to 103958-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103958-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103958-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103958-6 fall under?
The 103958-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103958-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103958-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 103958-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103958-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 103958-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103958-6 often in real-time on the comparison pages.
What if I can't find stock of 103958-6?
You can fill out our help required form which you can use to request a quote for 103958-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.