103961-6 PCB Connectors by TE Connectivity

2X7 MTE RCPT SR LATCH .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for Farnell
Farnell
from US$2.57
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 7
Number of Rows 1
Contact Layout Inline
PCB Contact Termination Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Contact Type Socket
Accepts Wire Insulation Diameter Range 1.37mm, .054in
Wire Size 30 – 26AWG, .05 – .15mm²
Connector Length 1.4in, 35.56mm
Row-to-Row Spacing .1in, 2.54mm
Connector Height 5.08mm, .2in
コネクタの高さ 5.08mm
Operating Voltage 267V
Dielectric Withstanding Voltage (Max) 600VAC
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention Type Latch
Strain Relief With
Mating Retention With
PCB Mount Retention Without
For Use With Mates with Headers
Comment Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators.
実装方法 Tube
Packaging Method Tube
Packaging Quantity 30
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Applied Pressure Standard
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C


Alternative Descriptions

2X7 Mte Rcpt Sr Latch .100Cl Rohs Compliant: No |Amp Te Connectivity 103961-6 | Newark Electronics
Conn IDC Connector RCP 7 POS 2.54mm IDT ST Cable Mount Strip | Avnet America
Connector, AMPMODU, 2X7 Mte Rcpt Sr Latch .100Cl | TE Connectivity 103961-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103961-6?

Additional datasheets, footprints and schematics for 103961-6 are listed on our Part Details page. You can also find images and similar parts to 103961-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103961-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103961-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103961-6 fall under?

The 103961-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 103961-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103961-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 103961-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103961-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 103961-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103961-6 often in real-time on the comparison pages.

What if I can't find stock of 103961-6?

You can fill out our help required form which you can use to request a quote for 103961-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay