103958-4 PCB Connectors by TE Connectivity

4X5 MTE RCPT SR LATCH .100CL

Status: Active
Series: -
RoHS: Unknown
Aliases: 1034906
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.79
218
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.79
218
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.66
218
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.76
218
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.56
-
Buy Now
Logo for Boersig
Boersig
from US$1.56
-
Buy Now
Logo for TE Store
TE Store
from US$4.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 5
Contact Current Rating (Max) 3A
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Finish Bright
Contact Type Socket
Contact Base Material Phosphor Bronze
Accepts Wire Insulation Diameter Range 1.37mm, .054in
Connector Length 50.55mm, 1.99in
Connector Height 5.08mm, .2in
Wire Size .12 – .4mm², 26 – 22AWG
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 5.08mm
Termination Resistance 15mΩ
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 600VAC
Operating Voltage 267V
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Mating Retention Type Latch
Mating Retention With
PCB Mount Retention Without
Strain Relief With
Panel Mount Feature Without
For Use With Mates with Headers
Comment Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG
Packaging Method Tube
Packaging Quantity 44
実装方法 Tube
Applied Pressure Standard
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Receptacle
Connector Type Housing
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Headers & Wire Housings Receptacle Assy 5P |Amp Te Connectivity 103958-4 | Newark Electronics
Headers&Wire Housings RECEPTACLE ASSY 5P | Rapid Electronics
TE Connectivity 4X5 MTE RCPT SR LATCH .100CL Board Conne | Distrelec
Conn IDC Connector RCP 5 POS 2.54mm IDT ST Cable Mount Strip | Avnet America
TE | RS Americas
Special Order: 4X5 MTE RCPT SR LATCH .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 103958-4 | Internal Number: 103958-4 | Alias Number: 1034906 | .1" | TE Connectivity | TE Store


103958-4 . Unknown Parts by Unknown

4X5 MTE RCPT SR LATCH .100CL

Status: Unknown
Series: AMPMODU MTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 5Contacts
Gender Receptacle
Product Range AMPMODU MTE Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103958-4?

Additional datasheets, footprints and schematics for 103958-4 are listed on our Part Details page. You can also find images and similar parts to 103958-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103958-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103958-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103958-4 fall under?

The 103958-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 103958-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103958-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 103958-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103958-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 103958-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103958-4 often in real-time on the comparison pages.

What if I can't find stock of 103958-4?

You can fill out our help required form which you can use to request a quote for 103958-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay