Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.82
|
863
in stock
|
Buy Now | |
TE Store
from US$5.70
|
1,253
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
863
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
863
in stock
|
Buy Now | |
Farnell
from US$2.26
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Boersig
from US$2.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Bright |
Connector Height | 6.6mm, .26in |
Connector Length | 2.36in, 59.9mm |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
コネクタの高さ | 6.6mm |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Strain Relief | With |
Mating Retention | With |
PCB Mount Retention | Without |
For Use With | Mates with Receptacles |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
実装方法 | Tube |
Packaging Quantity | 72 |
Packaging Method | Tube |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
8X2 MTE SHRD PIN SR POL .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Connector Assembly Plug Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 103944-1 | Internal Number: 103944-1 | .1" | TE Connectivity | TE Store |
TE Connectivity 8X2 MTE SHRD PIN SR POL .100CL Headers & | Distrelec |
8X2 Mte Shrd Pin Sr Pol .100Cl |Amp Te Connectivity 103944-1 | Newark Electronics |
Conn IDC Connector RCP 2 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103944-1?
Additional datasheets, footprints and schematics for 103944-1 are listed on our Part Details page. You can also find images and similar parts to 103944-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103944-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103944-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103944-1 fall under?
The 103944-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103944-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103944-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103944-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103944-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103944-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103944-1 often in real-time on the comparison pages.
What if I can't find stock of 103944-1?
You can fill out our help required form which you can use to request a quote for 103944-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.