Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
19,560
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
19,560
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
19,560
in stock
|
Buy Now | |
Farnell
from US$1.02
|
15,696
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
2,322
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,211
in stock
|
Buy Now | |
element14
from US$1.19
|
1,211
in stock
|
Buy Now | |
TE Store
from US$2.32
|
1,179
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
542
in stock
|
Buy Now | |
Boersig
from US$0.77
|
32
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .2in, 5.08mm |
Accepts Wire Insulation Diameter Range | .054in, 1.37mm |
コネクタの高さ | 5.08mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Connector Length | 2.4in, 60.96mm |
Termination Resistance | 15mΩ |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Strain Relief | With |
Mating Retention | With |
PCB Mount Retention | Without |
For Use With | Mates with Headers |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 72 |
Applied Pressure | Standard |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings RECEPTACLE ASSY 3P | Rapid Electronics |
TE Connectivity - AMP Connector 8X3 MTE RCPT SR LATCH .100CL | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
Wire-Board Connector Receptacle, 3 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM | element14 |
8X3 MTE RCPT SR LATCH .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-103958-2 | Internal Number: 5-103958-2 | .1" | TE Connectivity | TE Store |
MTE Housing,receptacle,IDC,3way | RS |
1 Row 3 Position 22 - 26 AWG Closed Ends Latch Lock IDC Receptacle Connector | Future Electronics |
Conn IDC Connector RCP 3 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
Cable Mount IDC Socket, 3 Way, 1 Row, 2.54mm Pitch, AMPMODU MTE Series | TE Connectivity 5-103958-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
For Use With | Pin Contact |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 5-103958-2?
Additional datasheets, footprints and schematics for 5-103958-2 are listed on our Part Details page. You can also find images and similar parts to 5-103958-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103958-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103958-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103958-2 fall under?
The 5-103958-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-103958-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103958-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103958-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103958-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 5-103958-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103958-2 often in real-time on the comparison pages.
What if I can't find stock of 5-103958-2?
You can fill out our help required form which you can use to request a quote for 5-103958-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.