1-103644-7

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103644-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103644-7
Series Information for 1-103644-7 - TE Connectivity
  • Status: Active
  • Product Code: 5470
  • Global Product Line: 296
  • GPL Description: Industrial

Description

18 MTE RCPT SR LATCH .100CL

Specifications

Number of Positions:
18
Number of Rows:
1
Contact Current Rating (Max):
3A
Contact Base Material:
Phosphor Bronze
Contact Layout:
Inline
Contact Type:
Socket
PCB Contact Termination Area Plating Material Finish:
Bright
PCB Contact Termination Area Plating Material:
Tin-Lead
Accepts Wire Insulation Diameter Range:
1.37mm, .054in
Wire Size:
.12 – .32mm², 26 – 22AWG
Row-to-Row Spacing:
.1in, 2.54mm
Termination Resistance:
15mΩ
Insulation Resistance:
5000MΩ
Dielectric Withstanding Voltage (Max):
600V
Housing Color:
Black
Centerline (Pitch):
2.54mm, .1in
Housing Entry Configuration:
Both Ends Closed
Housing Material:
Thermoplastic
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Approved Standards:
CSA LR7189, UL E28476
Mating Retention Type:
Latch
Mating Retention:
With
Comment:
Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG
Packaging Quantity:
12
Packaging Method:
Tube
実装方法:
Tube
Connector Style:
Receptacle
Connector & Contact Terminates To:
Wire & Cable
Connector Type:
Housing
Glow Wire Rating:
Standard Part - Not Glow Wire
Applied Pressure:
Standard
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 58336-1, 58074-1, 843477-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
18 MTE RCPT SR LATCH .100CL
Avnet America
Conn IDC Connector RCP 18 POS 2.54mm IDT ST Cable Mount Individual
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 18 MTE RCPT SR LATCH .100CL