Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.57
|
31,549
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
31,549
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
31,549
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
31,549
in stock
|
Buy Now | |
Farnell
from US$1.66
|
25,272
in stock
|
Buy Now | |
Heilind Electronics
from US$2.05
|
2,268
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.05
|
529
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
TE Store
from US$4.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Connector Length | 60.71mm, 2.39in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 5.08mm, .2in |
Wire Size | .12 – .4mm², 26 – 22AWG |
コネクタの高さ | 5.08mm |
Accepts Wire Insulation Diameter Range | .054in, 1.37mm |
Dielectric Withstanding Voltage (Max) | 600VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Termination Resistance | 15mΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Retention | With |
Mating Retention Type | Latch |
Strain Relief | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
For Use With | Mates with Headers |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
Packaging Quantity | 36 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Receptacle Assy 6P |Amp Te Connectivity 5-103958-5 | Newark Electronics |
Headers&Wire Housings RECEPTACLE ASSY 6P | Rapid Electronics |
TE Connectivity - AMP Connector 4X6 MTE RCPT SR LATCH .100CL | Distrelec |
Conn IDC Connector RCP 6 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
Special Order: 4X6 MTE RCPT SR LATCH .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-103958-5 | Internal Number: 5-103958-5 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-103958-5?
Additional datasheets, footprints and schematics for 5-103958-5 are listed on our Part Details page. You can also find images and similar parts to 5-103958-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103958-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103958-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103958-5 fall under?
The 5-103958-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-103958-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103958-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103958-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103958-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-103958-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103958-5 often in real-time on the comparison pages.
What if I can't find stock of 5-103958-5?
You can fill out our help required form which you can use to request a quote for 5-103958-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.