Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.32
|
17,627
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
17,627
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
17,627
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
17,627
in stock
|
Buy Now | |
Farnell
from US$2.78
|
14,150
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Layout | Inline |
Wire Size | .12 – .4mm², 26 – 22AWG |
Connector Length | 50.3mm, 1.98in |
Connector Height | .26in, 6.6mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.6mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | With |
Mating Retention Type | Latch |
Mating Retention | With |
Panel Mount Feature | Without |
For Use With | Mates with Receptacles |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
Packaging Quantity | 55 |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Pin Assembly 3P |Amp Te Connectivity 103944-2 | Newark Electronics |
Headers&Wire Housings PIN ASSEMBLY 3P | Rapid Electronics |
TE Connectivity 5X3 MTE SHRD PIN SR POL .100 Board Conne | Distrelec |
PLUG HOUSING, 3POS, 1ROW, 2.54MM | Farnell |
Conn IDC Connector RCP 3 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 103944-2?
Additional datasheets, footprints and schematics for 103944-2 are listed on our Part Details page. You can also find images and similar parts to 103944-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103944-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103944-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103944-2 fall under?
The 103944-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103944-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103944-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103944-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103944-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103944-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103944-2 often in real-time on the comparison pages.
What if I can't find stock of 103944-2?
You can fill out our help required form which you can use to request a quote for 103944-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.