Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
202
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
3,320
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
3,320
in stock
|
Buy Now | |
TE Store
from US$2.44
|
2,376
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
326
in stock
|
Buy Now | |
element14
from US$1.43
|
326
in stock
|
Buy Now | |
Farnell
from US$0.94
|
326
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Richardson RFPD
from US$0.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 1.37mm, .054in |
Connector Height | .2in, 5.08mm |
Connector Length | 60.96mm, 2.4in |
コネクタの高さ | 5.08mm |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Strain Relief | With |
Mating Retention | With |
PCB Mount Retention | Without |
For Use With | Mates with Headers |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 72 |
Applied Pressure | Standard |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
AMPMODU SNG ROW HSG 3 POS POLARIZED | Rapid Electronics |
TE Connectivity - AMP Connector 8X3 MTE RCPT SR LATCH .100CL | Distrelec |
8X3 MTE RCPT SR LATCH .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-103957-3 | Internal Number: 1-103957-3 | .1" | TE Connectivity | TE Store |
Idc Conn, Rcpt, 3Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-103957-3 | Newark Electronics |
IDC CONN, RCPT, 3POS, 1ROW, 2.54MM | element14 |
Housing 3 way receptacle 2.54mm AmpModu | RS |
Conn IDC Connector RCP 3 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
Cable Mount PCB Housing Socket, 3 Way, 1 Row, 2.54mm Pitch, AMPMODU MTE Series | TE Connectivity 1-103957-3 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-103957-3?
Additional datasheets, footprints and schematics for 1-103957-3 are listed on our Part Details page. You can also find images and similar parts to 1-103957-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-103957-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103957-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-103957-3 fall under?
The 1-103957-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-103957-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103957-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-103957-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-103957-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1-103957-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-103957-3 often in real-time on the comparison pages.
What if I can't find stock of 1-103957-3?
You can fill out our help required form which you can use to request a quote for 1-103957-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.