Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 25 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 1.37mm, .054in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .098in |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
Panel Mount Feature | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
For Use With | Mates with Headers |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
Packaging Quantity | 8 |
Packaging Method | Tube |
実装方法 | Tube |
Applied Pressure | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
25 Mte Rcpt Sr Ribbed .100Cl |Te Connectivity 7-103900-4 | Newark Electronics |
Connector, AMPMODU, 25 Mte Rcpt Sr Ribbed .100Cl | TE Connectivity 7-103900-4 | RS Americas |
Special Order: 25 MTE RCPT SR RIBBED .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 25 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 25 | Wire-To-Board Connector Assembly & Housing | Part Number: 7-103900-4 | Internal Number: 7-103900-4 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7-103900-4?
Additional datasheets, footprints and schematics for 7-103900-4 are listed on our Part Details page. You can also find images and similar parts to 7-103900-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-103900-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-103900-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-103900-4 fall under?
The 7-103900-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-103900-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-103900-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-103900-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-103900-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 7-103900-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-103900-4 often in real-time on the comparison pages.
What if I can't find stock of 7-103900-4?
You can fill out our help required form which you can use to request a quote for 7-103900-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.