6-103945-0 PCB Connectors by TE Connectivity

2X11 MTE SHRD PIN SR LTCH .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.52

Distributor Stock
Logo for Farnell
Farnell
from US$8.05
No stock
Buy Now
Logo for element14
element14
from US$7.78
1,332
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.12
-
Buy Now

Specifications

Number of Positions 11
Number of Rows 1
Contact Current Rating (Max) 3A
Contact Layout Inline
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Connector Length 2.39in, 6.07mm
Connector Height .26in, .66mm
Wire Size .12 – .4mm², 26 – 22AWG
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ .66mm
Dielectric Withstanding Voltage (Max) 600V
Termination Resistance 15mΩ
Operating Voltage 267V
Insulation Resistance 5000MΩ
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention With
Mating Retention Type Latch
Strain Relief With
PCB Mount Retention Without
For Use With Mates with Receptacles
Comment Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG
Packaging Quantity 2
実装方法 Tube
Packaging Method Tube
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Plug
Connector Type Housing
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

2X11 Mte Shrd Pin Sr Ltch .100 |Amp Te Connectivity 6-103945-0 | Newark Electronics
Conn IDC Connector PIN 11 POS 2.54mm IDT ST Cable Mount Strip | Avnet America
Connector, AMPMODU, 2X11 Mte Shrd Pin Sr Ltch .100 | TE Connectivity 6-103945-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-103945-0?

Additional datasheets, footprints and schematics for 6-103945-0 are listed on our Part Details page. You can also find images and similar parts to 6-103945-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-103945-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103945-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-103945-0 fall under?

The 6-103945-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 6-103945-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103945-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-103945-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-103945-0 have stock available?

Authorised distributors including element14, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 6-103945-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-103945-0 often in real-time on the comparison pages.

What if I can't find stock of 6-103945-0?

You can fill out our help required form which you can use to request a quote for 6-103945-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay