Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
2,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
2,600
in stock
|
Buy Now | |
Distrelec
from US$2.30
|
2,600
in stock
|
Buy Now | |
TE Store
from US$4.23
|
485
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
element14
from US$1.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Connector Length | 6.05mm, 2.38in |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
コネクタの高さ | .66mm |
Connector Height | .66mm, .26in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Operating Voltage | 267V |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Retention Type | Latch |
Strain Relief | With |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
For Use With | Mates with Receptacles |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 4 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Pin Assembly 5P |Amp Te Connectivity 5-103945-4 | Newark Electronics |
TE Connectivity - AMP Connector 4X5 MTE SHRD PIN SR LATCH .100 | Distrelec |
4X5 MTE SHRD PIN SR LATCH .100 Connector Product Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Connector Assembly Plug Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-103945-4 | Internal Number: 5-103945-4 | .1" | TE Connectivity | TE Store |
Conn IDC Connector PIN 5 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
4X5 MTE SHRD PIN SR LATCH .100 | TE Connectivity 5-103945-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Plug |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Contact Termination | IDC / IDT |
No. of Positions | 5Ways |
Where can I find additional details, specifications and documents for a 5-103945-4?
Additional datasheets, footprints and schematics for 5-103945-4 are listed on our Part Details page. You can also find images and similar parts to 5-103945-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103945-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103945-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103945-4 fall under?
The 5-103945-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-103945-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103945-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103945-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103945-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 5-103945-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103945-4 often in real-time on the comparison pages.
What if I can't find stock of 5-103945-4?
You can fill out our help required form which you can use to request a quote for 5-103945-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.