5-103970-2 PCB Connectors by TE Connectivity

8X3 MTE RCPT SR RIBBED .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.46
-
Buy Now

Specifications

Number of Positions 3
Number of Rows 1
Contact Base Material Phosphor Bronze
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 3A
Contact Type Socket
Row-to-Row Spacing 2.54mm, .1in
Connector Length 60.96mm, 2.4in
Accepts Wire Insulation Diameter Range 1.37mm, .054in
コネクタの高さ 2.49mm
Connector Height .098in, 2.49mm
Wire Size .12 – .4mm², 26 – 22AWG
Dielectric Withstanding Voltage (Max) 600V
Termination Resistance 15mΩ
Insulation Resistance 5000MΩ
Operating Voltage 267V
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Strain Relief With
PCB Mount Retention Without
Mating Retention Without
For Use With Mates with Headers
Comment Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators.
実装方法 Tube
Packaging Quantity 72
Packaging Method Tube
Applied Pressure Standard
Glow Wire Rating Standard Part - Not Glow Wire
Connector Type Housing
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C


Alternative Descriptions

8X3 Mte Rcpt Sr Ribbed .100Cl |Te Connectivity 5-103970-2 | Newark Electronics
Conn IDC Connector RCP 3 POS 2.54mm IDT ST Cable Mount Strip | Avnet America
Connector, AMPMODU, 8X3 Mte Rcpt Sr Ribbed .100Cl | TE Connectivity 5-103970-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-103970-2?

Additional datasheets, footprints and schematics for 5-103970-2 are listed on our Part Details page. You can also find images and similar parts to 5-103970-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-103970-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103970-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-103970-2 fall under?

The 5-103970-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 5-103970-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103970-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-103970-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-103970-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5-103970-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-103970-2 often in real-time on the comparison pages.

What if I can't find stock of 5-103970-2?

You can fill out our help required form which you can use to request a quote for 5-103970-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay