1-103895-8

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103895-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103895-8
Series Information for 1-103895-8 - TE Connectivity
  • Status: Active
  • Product Code: 5494
  • Global Product Line: 296
  • GPL Description: Industrial

Description

19 MTE PIN SR RIBBED .100CL

Specifications

Number of Positions:
19
Number of Rows:
1
Contact Current Rating (Max):
3A
Contact Layout:
Inline
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Type:
Pin
Accepts Wire Insulation Diameter Range:
1.37mm, .03 – .054in
Connector Length:
48.2mm, 1.898in
Row-to-Row Spacing:
.1in, 2.54mm
Wire Size:
.12 – .4mm², 26 – 22AWG
コネクタの高さ:
2.5mm
Connector Height:
2.5mm, .098in
Operating Voltage:
267V
Dielectric Withstanding Voltage (Max):
600VAC
Termination Resistance:
15mΩ
Insulation Resistance:
5000MΩ
Centerline (Pitch):
.1in, 2.54mm
Housing Color:
Black
Housing Material:
Thermoplastic
Approved Standards:
UL E28476, CSA LR7189
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Strain Relief:
With
PCB Mount Retention:
Without
Mating Retention:
Without
For Use With:
Mates with Receptacles
Comment:
Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators.
Packaging Quantity:
11
Packaging Method:
Tube
実装方法:
Tube
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector Style:
Plug
Connector Type:
Housing
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 58074-1, 58336-1, 843477-1
  • Lead free solder process: Not applicable for solder process capability